RS Pro Roadside Spill Response Kit provides all you need in a fast response mobile spill kit. This kit is packed within a vinyl weather resistant holdall allowing you to deal with fuel and lubricant leaks.
RS Pro Roadside Spill Response Kit ,Handles fuel and lubricant leaks,Packs into a reinforced vinyl weather resistant holdall,Keeps vehicles within ADR regulations,Allows instant response,Weight 6.9 kg,Absorbs 15 L per kit,Size 200 mm diameter by 580 mm
1 Polyurethane drain cover 46 x 46 mm,1 Cotton oil only sock 7.5 cm x 1.2 m,1 Bundi Quick pop-up pool â 75 L maximum,2 Bags and ties,8 Cotton oil only pads
Kit Contents = 46 x 46 cm Polyurethane Drain Cover, 7.5 cm x 1.2 m Cotton Oil Only Sock, 75 L BundiiQuick Pop-Up Pool, Bags & Ties x 2, Cotton Oil Only Pads x 8
Application = Oil
Absorbent Capacity = 15 L
Size = 200 (Dia.) x 580 mm
RS Components, Ltd. | |
---|---|
Product Category | Spill Containment Systems |
Product Number | 1367545 |