RS Components, Ltd. Pneumatic Cylinder Sensors 1366693

Description
Size 40 Actuator Position Sensor 24 VDC
Request a Quote
Description
Size 40 Actuator Position Sensor 24 VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Cylinder Sensors - 1366693 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Cylinder Sensors
1366693
Pneumatic Cylinder Sensors 1366693
Size 40 Actuator Position Sensor 24 VDC

Size 40 Actuator Position Sensor 24 VDC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1366693
Product Name Pneumatic Cylinder Sensors
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2892093 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Power Requirements AC Powered; DC Powered
View Details
Pneumatic Cylinder Sensors - 1259924 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -4 to 158 F (-20 to 70 C)
Power Requirements DC Powered
View Details
Magnetic Proximity Switches - 2684853 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements AC Powered; DC Powered
Length 0.9055 inch (23 mm)
View Details
Magnetic Proximity Switches - 2684856 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Length 1.14 inch (29 mm)
Width 0.7480 inch (19 mm)
View Details