RS Components, Ltd. Vacuum Switches 1366273

Description
Pneumatic Pressure Switch 1 - 16 Bar
Request a Quote
Description
Pneumatic Pressure Switch 1 - 16 Bar
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vacuum Switches - 1366273 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vacuum Switches
1366273
Vacuum Switches 1366273
Pneumatic Pressure Switch 1 - 16 Bar

Pneumatic Pressure Switch 1 - 16 Bar

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Switches
Product Number 1366273
Product Name Vacuum Switches
Pressure Measurement Vacuum; Electro-Mechanical
Material Gas; Compressed Air, Gas, Pneumatic
Working Pressure Range 14.5 to 232 psi (10.21 to 163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Switches - 2970068 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Working Pressure Range 72.52 to 725 psi (51.04 to 510 m H2O)
Vacuum Range 37514 torr (-1447 in Hg vac)
View Details
Vacuum Switches - 2354728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Material Gas; Compressed Air
Working Pressure Range -14.5 to 43.51 psi (-10.21 to 30.62 m H2O)
View Details
Vacuum Switches - 1259909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Liquid; Gas; Compressed Air, Water
Working Pressure Range 14.5 to 174 psi (10.21 to 122 m H2O)
View Details
Vacuum Switches - 2351193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive Pressure
Material Gas; Air, Gas, Liquid
Working Pressure Range 0.0145 to 0.1450 psi (0.0102 to 0.1021 m H2O)
View Details