The Allied Telesis GS950 Series of eco-friendly WebSmart network switches is a cost-effective way for small businesses to integrate management and Gigabit Ethernet at the edge of network
⢠IEEE 802.1x port-based, MAC-based and network access control. ⢠IGMP snooping (v1/v2). ⢠Ingress/egress rate limiting. ⢠Port-based priority. ⢠User-friendly, web-based management. ⢠Minimal power consumption for an eco-friendly environment. ⢠PoE connectivity and power using a single Ethernet cable
Number of Ports = 8
Model = GS950/8
Desktop/Rackmount = Rack Mount
Switch Type = Smart
Network Speed = 10/100/1000Mbit/s
RJ45 Ports = 8
SFP Ports = 2
Dimensions = 280 x 180 x 44mm
Height = 44mm
Width = 280mm
RS Components, Ltd. | |
---|---|
Product Category | Network Equipment |
Product Number | 1363005 |
Network Equipment | Hub; Switch |