The IP20 rated, flexible LED strips from PowerLED provide an energy efficient, low temperature source of lighting. Measuring 5 m in length, these flexible LED strips can be used as a whole reel or can be cut into shorter strips. This flexibility is ideal for various applications such as, accent lighting, cabinet lighting, mood lighting, cove lighting, under cabinet lighting, bookshelf lighting and display cabinet lighting.
Energy saving compact LED strip with SMD LED technology. 50000 hours working life. High reliability and efficiency. Cuttable every 100 mm. Flexible LED Strips, PowerLED
Number of LEDs per Metre = 60
Array Length = 5m
LED Colours = White
Colour Temperature = 3000K
Typical Luminous Flux lm/m = 1080lm/m
IP Rating = IP20
Voltage Rating = 24V dc
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1360220 |
Color Temperature | 3000 K |