The tuneable white, IP20 rated, flexible LED strips from PowerLED provide an energy efficient, low temperature source of lighting. Measuring 5 m in length, these flexible LED strips can be used as a whole reel or can be cut into shorter strips. This flexibility is ideal for various applications such as, accent lighting, cabinet lighting, mood lighting, cove lighting, under cabinet lighting, bookshelf lighting and display cabinet lighting.
Energy saving compact LED strip with SMD LED technology. 50000 hours working life. High reliability and efficiency. Cuttable every 50 mm (136-0216) . Cuttable every 100 mm (136-0217). Wide beam angle: 120°. Flexible LED Strips, PowerLED
Number of LEDs per Metre = 120
Array Length = 5m
LED Colours = White
Colour Temperature = 3000 -6000K
Typical Luminous Flux lm/m = 1500lm/m
IP Rating = IP20
Voltage Rating = 24V dc
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1360217 |
Color Temperature | 3000 to 6000 K |