The Betaduct grey PVC open slot cable trunking is lightweight self-extinguishing with excellent rigidity and performance characteristics. The narrow fingers give extra cable support and retains the wires in the slot. ,For use with slimmer terminal blocks where more access is required, it improves appearance of panels. Ideal for all panel building applications. ,Recommended fixing method: rivets and washers
Self-extinguishing PVC,Pre-punched base slots to DIN 43659,Suitable for temperate: -15°C to +60°C,Flammability to UL94 V-O rated,Slot pitch: 10 mm,Slot width: 4 mm,Supplied with lid
Length = 2m
Trunking/Chain Type = Slotted Panel Trunking
Slot Type = Narrow
Material = PVC
Colour = Grey
Fire Behaviour = Self-extinguishing
RS Components, Ltd. | |
---|---|
Product Category | Wiring Ducts |
Product Number | 1358638 |
Material | PVC |