Arizona Superelastic from Merlett is a suction and delivery hose that can be used with irrigation systems, cesspits and drains.
Suitable for use in agriculture, transport, building and general industry.
⢠Smooth surfaces,⢠Excellent flexibility,⢠Good abrasion resistance,⢠Rigid PVC spiral,⢠Good crush resistance
Inner Diameter = 25mm
Outer Diameter = 33.8mm
Material = PVC
Colour = Grey
Suitable Applications = Cesspits, Irrigation Systems, Liquids, Sewage Drains
Length = 5m
Minimum Operating Temperature = -25°C
Maximum Operating Temperature = +55°C
Maximum Working Pressure = 7 bar
Bend Radius = 100mm
RS Components, Ltd. | |
---|---|
Product Category | Tubing |
Product Number | 1357831 |
Type | Plastic |
Material | Poly Vinyl Chloride |
Color / Clarity | Solid |
Application | Sanitary; Cesspits, Irrigation Systems, Liquids, Sewage Drains |
Design Units | Metric |