A professional set of octagon body shaped drift punch tools. Manufactured in chrome vanadium body pins with ergonomic handles.
⢠Octagonal body. ⢠Long Pins. ⢠Phosphate Finish. ⢠No risk of splinters
Overall Length = 2.5 mm, 3.5 mm, 5 mm, 7 mm, 9 mm
Number of Pieces = 5
Punch Type = Drift
RS Components, Ltd. | |
---|---|
Product Category | Punches |
Product Number | 1357536 |
Type | Punch Sets |