RS Components, Ltd. 1346577

Description
Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. 134-6146 - 50MHz 2 channel,134-6147 - 50MHz 2 channel + 20MHz waveform generator,134-6148 - 70MHz 2 channel,134-6149 - 70MHz 2 channel + 20MHz waveform generator,134-6150 - 100MHz 2 channel + bandwidth upgrade,134-6151 - 100MHz 2 channel + waveform generator + bandwidth upgrade 50 to 100 MHz – See more signal detail with 50,000 wfms/sec update rate,Test quickly and easily with a simple, intuitive user interface and built-in help and training signals,Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration,Intuitiv e GUI and built-in help available in 15 different languages,USB save for setups, reference waveforms and mask files,Connectivity compatibility with BenchVue to visualize multiple measurements simultaneously,Offli ne analysis software with Infiniium Offline PC-based oscilloscope analysis software for additional signal viewing, analysis and documentation tasks while away from your oscilloscope,Profess ional performance,Frequenc y response analysis (Bode Plot) (EDUX1002G and DSOX1102G only),WaveGen function generator (EDUX1002G and DSOX1102G only),Serial protocol analyzer (with additional software) communication protocols I2C, UART/RS-232, and automotive protocols CAN, LIN,Digital voltmeter - measurements can be made with the same connection,Frequency counter - 5-digit accuracy up to oscilloscope bandwidth Number of Channels = 1 (Digital), 2 (Analog) Bandwidth = 100MHz Oscilloscope Type = Bench Series = 1000 X Calibrated = UKAS Power Source = Mains Display Type = TFT LCD WVGA Maximum Vertical Sensitivity = 10V/div Minimum Time Base = 5ns/div Maximum Time Base = 50s/div
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1346577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips. 134-6146 - 50MHz 2 channel,134-6147 - 50MHz 2 channel + 20MHz waveform generator,134-6148 - 70MHz 2 channel,134-6149 - 70MHz 2 channel + 20MHz waveform generator,134-6150 - 100MHz 2 channel + bandwidth upgrade,134-6151 - 100MHz 2 channel + waveform generator + bandwidth upgrade 50 to 100 MHz – See more signal detail with 50,000 wfms/sec update rate,Test quickly and easily with a simple, intuitive user interface and built-in help and training signals,Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration,Intuitiv e GUI and built-in help available in 15 different languages,USB save for setups, reference waveforms and mask files,Connectivity compatibility with BenchVue to visualize multiple measurements simultaneously,Offli ne analysis software with Infiniium Offline PC-based oscilloscope analysis software for additional signal viewing, analysis and documentation tasks while away from your oscilloscope,Profess ional performance,Frequenc y response analysis (Bode Plot) (EDUX1002G and DSOX1102G only),WaveGen function generator (EDUX1002G and DSOX1102G only),Serial protocol analyzer (with additional software) communication protocols I2C, UART/RS-232, and automotive protocols CAN, LIN,Digital voltmeter - measurements can be made with the same connection,Frequency counter - 5-digit accuracy up to oscilloscope bandwidth Number of Channels = 1 (Digital), 2 (Analog) Bandwidth = 100MHz Oscilloscope Type = Bench Series = 1000 X Calibrated = UKAS Power Source = Mains Display Type = TFT LCD WVGA Maximum Vertical Sensitivity = 10V/div Minimum Time Base = 5ns/div Maximum Time Base = 50s/div

Keysight’s InfiniiVision 1000 X-Series oscilloscopes are engineered to give you quality, industry-proven technology at low prices. Now it’s easy to get professional measurements and accessible expertise at your fingertips.
134-6146 - 50MHz 2 channel,134-6147 - 50MHz 2 channel + 20MHz waveform generator,134-6148 - 70MHz 2 channel,134-6149 - 70MHz 2 channel + 20MHz waveform generator,134-6150 - 100MHz 2 channel + bandwidth upgrade,134-6151 - 100MHz 2 channel + waveform generator + bandwidth upgrade
50 to 100 MHz – See more signal detail with 50,000 wfms/sec update rate,Test quickly and easily with a simple, intuitive user interface and built-in help and training signals,Get professional-level functionality with industry-leading software analysis and 6-in-1 instrument integration,Intuitive GUI and built-in help available in 15 different languages,USB save for setups, reference waveforms and mask files,Connectivity compatibility with BenchVue to visualize multiple measurements simultaneously,Offline analysis software with Infiniium Offline PC-based oscilloscope analysis software for additional signal viewing, analysis and documentation tasks while away from your oscilloscope,Professional performance,Frequency response analysis (Bode Plot) (EDUX1002G and DSOX1102G only),WaveGen function generator (EDUX1002G and DSOX1102G only),Serial protocol analyzer (with additional software) communication protocols I2C, UART/RS-232, and automotive protocols CAN, LIN,Digital voltmeter - measurements can be made with the same connection,Frequency counter - 5-digit accuracy up to oscilloscope bandwidth
Number of Channels = 1 (Digital), 2 (Analog)
Bandwidth = 100MHz
Oscilloscope Type = Bench
Series = 1000 X
Calibrated = UKAS
Power Source = Mains
Display Type = TFT LCD WVGA
Maximum Vertical Sensitivity = 10V/div
Minimum Time Base = 5ns/div
Maximum Time Base = 50s/div

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Oscilloscopes
Product Number 1346577
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - 7251110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Number of Input Channels 2 (# channels)
Features Has Display
View Details
 - 1233543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
Features Has Display; Removable Storage
View Details
 - 1233768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 70 MHz
Number of Input Channels 4 (# channels)
Features Has Display; Removable Storage
View Details
 - 8350748 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 500 MHz
Features Has Display
View Details