- Trained on our vast library of engineering resources.

RS Components, Ltd. 1346158

Description
The Keysight N2140 and N2142A are extremely low-cost passive probes that provide a switchable 10:1/1:1 attenuation and 75 MHz or 200 MHz bandwidth. They feature a high input resistance of 10 MΩ (switchable to 1 MΩ) to address a wide range of measurement needs with low probe loading. The probes can be adjusted for both low-frequency compensation and high-frequency compensation. For the best measurements, you should compensate your probes to match their characteristics to the oscilloscope. These probes are compatible with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input. Bandwidth DC to 75 MHz (134-6157), 200 MHz (134-6158),Cable length 1.3 m,Switchable 1:1 or 10:1 attenuation ratio,Input resistance of 1 MΩ (1:1) or 10 MΩ (10:1),Maximum input of 150 Vrms CAT II (1:1) or 300 Vrms CAT II (10:1),100 pf (1:1) of 15 pf (10:1) input capacitance,Compatib le with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input Probe Type = Passive Attenuation = 1:1, 10:1 Bandwidth = 200MHz Connector Type = BNC Model Number p = 1000/3000 X-Series Number of Probes = 1 Safety Category Level = CAT II Safety Category Voltage = 150 Vrms, 300 Vrms Series = InfiniiVision Safety Category = CAT II 150 Vrms, CAT II 300 Vrms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1346158 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Keysight N2140 and N2142A are extremely low-cost passive probes that provide a switchable 10:1/1:1 attenuation and 75 MHz or 200 MHz bandwidth. They feature a high input resistance of 10 MΩ (switchable to 1 MΩ) to address a wide range of measurement needs with low probe loading. The probes can be adjusted for both low-frequency compensation and high-frequency compensation. For the best measurements, you should compensate your probes to match their characteristics to the oscilloscope. These probes are compatible with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input. Bandwidth DC to 75 MHz (134-6157), 200 MHz (134-6158),Cable length 1.3 m,Switchable 1:1 or 10:1 attenuation ratio,Input resistance of 1 MΩ (1:1) or 10 MΩ (10:1),Maximum input of 150 Vrms CAT II (1:1) or 300 Vrms CAT II (10:1),100 pf (1:1) of 15 pf (10:1) input capacitance,Compatib le with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input Probe Type = Passive Attenuation = 1:1, 10:1 Bandwidth = 200MHz Connector Type = BNC Model Number p = 1000/3000 X-Series Number of Probes = 1 Safety Category Level = CAT II Safety Category Voltage = 150 Vrms, 300 Vrms Series = InfiniiVision Safety Category = CAT II 150 Vrms, CAT II 300 Vrms

The Keysight N2140 and N2142A are extremely low-cost passive probes that provide a switchable 10:1/1:1 attenuation and 75 MHz or 200 MHz bandwidth. They feature a high input resistance of 10 MΩ (switchable to 1 MΩ) to address a wide range of measurement needs with low probe loading. The probes can be adjusted for both low-frequency compensation and high-frequency compensation. For the best measurements, you should compensate your probes to match their characteristics to the oscilloscope. These probes are compatible with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input.
Bandwidth DC to 75 MHz (134-6157), 200 MHz (134-6158),Cable length 1.3 m,Switchable 1:1 or 10:1 attenuation ratio,Input resistance of 1 MΩ (1:1) or 10 MΩ (10:1),Maximum input of 150 Vrms CAT II (1:1) or 300 Vrms CAT II (10:1),100 pf (1:1) of 15 pf (10:1) input capacitance,Compatible with Keysight InfiniiVision Series oscilloscopes with 1 MΩ input
Probe Type = Passive
Attenuation = 1:1, 10:1
Bandwidth = 200MHz
Connector Type = BNC
Model Number p = 1000/3000 X-Series
Number of Probes = 1
Safety Category Level = CAT II
Safety Category Voltage = 150 Vrms, 300 Vrms
Series = InfiniiVision
Safety Category = CAT II 150 Vrms, CAT II 300 Vrms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Electrical Test Probes
Product Number 1346158
Probe Type Oscilloscope; Passive
Unlock Full Specs
to access all available technical data

Similar Products

 - 1441445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
 - 1441444 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 2306344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Rating 1000 volts
View Details
 - 1222786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage Rating 33 to 70 volts
View Details