Intrinsically safe LED head torch for use in Zone 1 hazardous area
Carry handle for easy transportation. High strength aluminium housing. Adjustable bracket for different angles. Magnetic feet. Explosion proof. High powered SEOUL LED, 10 W. Charging time: 7 h. Running time: 10 h. Battery: 6.6 Ah Lithium-ion. Designed to meet IP66. Easy to use, maintenance free
Wattage = 10 W
IP Rating = IP66
Luminosity = 1010 lm, 1265 lm
Dimensions = 210 x 182 x 282 mm
Height = 210mm
Width = 182 mm
Depth = 282 mm
Solar Panel = No
Floodlight Type = Portable
Lamp Supplied = Yes
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1336302 |
Lamp Power | 10 watts |