The new of outdoor LED floodlight from Ledvance that integrates the latest LED technology in a polycarbonate (PC) housing. The LED floodlight is the ideal upgrade of existing halogen floodlights through greater energy savings and low maintenance costs. The floodlight is manufactured in aluminium housing with a tempered glass.
Wattage = 200 W
Voltage = 220 - 240 V
IP Rating = IP65
Number of LEDs = 1
Luminosity = 20000 lm
Dimensions = 328 x 362 x 124 mm
Colour Temperature = 6500K
Life Hours = 30000h
Height = 328mm
Width = 362 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1330912 |
Lamp Power | 200 watts |