The Ansell HyFlex 11-727 Reusable Gloves provides an outstanding quality and comfort of usage. Ansell INTERCEPT Technology ensures EN Cut Level 3 (ANSI Level 2) protection. These Ansell proprietary technology offers best-in-class cut protection and increased comfort and dexterity. The thin, ergonomic liner also features a lycra content that is soft and comfortable to use for all-day. The palm coating design improves grip, extend the glove life in abrasive conditions and allows back of the hand to breathe.
⢠Seamless plaited liner with INTERCEPT technology yarn,⢠The palm coating design improves worker grip, extends glove life in abrasive conditions and allows the back-of-hand to breath,⢠Grey coating hides dirt in environments with dirt exposure,⢠Resilient coating resists abrasions and extends glove life
8 - RS Stock no: 130-1055,9 - RS Stock no: 130-1056,10 - RS Stock no: 130-1057
Primary Glove Application = Cut Resistant
Glove Size = 9 - M
Glove Material = Yarn
Main Colour of Glove = Grey
Glove Coating = Polyurethane
Number of Gloves = 12 Pairs (Bag)
Range = HyFlex
EN388 Abrasion = 4
EN388 Blade = 3
EN388 Tear = 4
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1301056 |
Clothing Type | Gloves |