The Knightsbridge GU5 SMD LED non-dimmable lamp consumes just 5 W of energy and provides over 400 lumens. The GU10 lamp is ideal to retrofit into existing fixtures and replace traditional halogen lamps equivalent to 50 W. Compared to standard halogen lamps they can save energy and require little maintanence, with an average of 25000 hours.
⢠GU10 led lamps,⢠5 W SMD LED,⢠Retrofit Replacement,⢠Lifetime: 25000,⢠Non-dimmable
Lamp Base = GU10
Wattage = 5 W
Colour Temperature = 2700K
Voltage Rating = 230 V
Beam Angle = 38°
Colour Tone = Warm White
Diameter = 50mm
Length = 53 mm
Luminosity = 420 lm
Life Hours = 25000h
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1271372 |
Base Type | GU10 |