The Knightsbridge FLF30RBG is the latest offering from the reliable and competitively priced Knightsbridge LED floodlight range. Finished in a black diecast aluminium casing with an adjustable bracket. The ultra slim 30 W FLF30RGB delivers 680 lumens of light from its LED driverless technology. A lifetime of 30000 hours makes it an ideal replacement to halogen floodlights. Prewired with a 1m rubber cable and waterproof to IP65 rating. Supplied with a multi-functional remote control, which allows this floodlight to be controlled and set to various colours.
⢠Ultra Slim 30 W Colour Changing Floodlight,⢠Black diecast Aluminium body,⢠Lumen Output: 680 lm,⢠Energy Efficiency Rating: A+,⢠Supplied with Remote Control,⢠Type of Protection: IP65,⢠Prewired with 1 m rubber cable
Wattage = 30 W
Voltage = 230 V
IP Rating = IP65
Number of LEDs = 15
Luminosity = 680 lm
Dimensions = 210 x 147 x 95 mm
Life Hours = 30000h
Height = 147mm
Width = 210 mm
Depth = 95 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1271344 |
Lamp Power | 30 watts |