RS Components, Ltd. Oscilloscope Cases 1271096

Description
Acrylic case
Request a Quote
Description
Acrylic case
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope Cases - 1271096 - RS Components, Ltd.
Corby, Northants, United Kingdom
Oscilloscope Cases
1271096
Oscilloscope Cases 1271096
Acrylic case

Acrylic case

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1271096
Product Name Oscilloscope Cases
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 1811168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material PET
Width 10.24 inch (260 mm)
View Details
Instrument Cases - 1951520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.18 inch (30 mm)
Length 3.15 inch (80 mm)
View Details
Instrument Cases - 232260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Cold Rolled Steel
Height 5.39 inch (137 mm)
Length 9.65 inch (245 mm)
View Details
Transit Cases - 1111079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Nylon
Height 12.2 inch (310 mm)
Width 31.3 inch (795 mm)
View Details