The Venture Lighting retrofit linear T8 LED glass tube is the perfect replacement solution for traditional fluorescent tubes. Unlike most traditional LED tubes, this Venture tube uses a glass lens, which ensures prolonged light clarity. This linear T8 is highly efficient, and offers maintenance savings against replacement costs, while boasting a life expectancy of 50000 hours. The high colour rendering index ensures that the light emitted produces more natural vivid colours.
Length Imperial = 5ft
Length Metric = 1500mm
Wattage = 24 W
Lamp Size = T8
Lamp Base = G13
Colour Rendering = 80
Colour Reference = 840
Colour Temperature = 4000K
Colour Tone = Cool White
Voltage Rating = 220 - 240 V ac
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1268889 |
Base Type | Bi-Pin T8; Single Pin T-8; G13 |