RS Components, Ltd. 1259748

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1259748 - RS Components, Ltd.
Corby, Northants, United Kingdom
Festo NPQP high-quality range of push in blanking plugs for closing tube connections in pneumatic applications. Manufactured from chemical resistant polypropylene and safe for use in the food industry. Quick and simple tube insertion,Polypropyl ene housing with stainless steel tubing retainer,Corrosion resistant,Resistant to chemicals,FDA compliant,Transparen t for easy monitoring Manufacturer Series = NPQP Tube Size = 6mm Material = PP Chemical Resistant = Yes Food Grade = Yes Overall Length = 32.5mm Product Type = Blanking Plug Outer Diameter = 7mm

Festo NPQP high-quality range of push in blanking plugs for closing tube connections in pneumatic applications. Manufactured from chemical resistant polypropylene and safe for use in the food industry.
Quick and simple tube insertion,Polypropylene housing with stainless steel tubing retainer,Corrosion resistant,Resistant to chemicals,FDA compliant,Transparent for easy monitoring
Manufacturer Series = NPQP
Tube Size = 6mm
Material = PP
Chemical Resistant = Yes
Food Grade = Yes
Overall Length = 32.5mm
Product Type = Blanking Plug
Outer Diameter = 7mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Plugs, Stoppers, and Inserts
Product Number 1259748
Material Polypropylene (PP); PP
Unlock Full Specs
to access all available technical data

Similar Products

 - 5260544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Application Round
Material Polyethylene (PE); PE
View Details
 - 6660314 - RS Components, Ltd.
RS Components, Ltd.
View Details
 - 1259765 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread 8mm
View Details
 - 1259656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nickel Plated Brass
NPT Thread 1/8" NPT
View Details