Rohde & Schwarz Scope Rider RTH1004 offers the performance and capabilities of a laboratory oscilloscope together with the form factor and ruggedness of a battery-operated handheld device. Digital control signals can be analysed with the 8-bit logic interface that is isolated from the analog input channels. The protocol trigger and decode capabity is unprecedented in handheld oscilloscopes and provides direct display of decoded messages. If extra safety is required, the RTH1004 can be remotely controlled with the Web browser via wireless LAN, separating the measurement location from the place where the user controls the instrument.
Module Type = Bandwidth Upgrade
For Use With = RTH1004 Series
Model Number p = RTH-B242
RS Components, Ltd. | |
---|---|
Product Category | Oscilloscopes |
Product Number | 1259470 |