RS Pro surface mounted outlet sockets feature hard plastic housing and a socket cover. They are desinged for industrial use, but are also suitable for commercial environments. Designed with safety in mind, this range also features a mechanical interlock that prevents the switch from closing if the plug is not inserted, the extraction of the plug if the switch is closed, and the opening of the socket outlet cover if the switch is closed. These outlets are available as protected to either IP44 (splash proof) or IP67 (watertight.)
Plug/Socket = Socket
Pole Format = 2P+E
Switchable = Yes
Colour = Blue
IP Rating = IP44
Voltage Rating = 250 V
Current Rating = 16A
Body Orientation = Straight
Dimensions = 136 x 119 x 125mm
Earthing Position = 6h
RS Components, Ltd. | |
---|---|
Product Category | Power Connectors |
Product Number | 1254428 |
Device Type | Receptacle; Industrial Interlocks |