PLA is a tough, easy to use high grade PLA type of filament, ideal for 3D printing. Slightly modified, the filament retains the typical features of PLA, but makes it tougher and less brittle. Due, to a low shrinkage factor PLA will not deform after cooling. Poly Lactic Acid is a biodegradable plastic made from renewable natural resources and one of the most popular materials for 3D printing
Tougher and less brittle compared to regular PLA. Easy to print at low temperature. Low warping. Biodegradable. Limited smell
Printing Technology = FDM, FFF
Printing Material = PLA
Colour = Blue
Weight = 2.3kg
Diameter = 2.85mm
RS Components, Ltd. | |
---|---|
Product Category | Specialty Fibers, Fabrics, and Textiles |
Product Number | 1254340 |
Type | Fiber / Filament; 3D Printing Materials |