The Ledvance SubstiTUBE ST8V-HF series are real G13 8W 17W and 20 W LED retrofit replacements for traditional T8 fluorescent tubes in CCG luminaires. Providing energy savings of up to 60% and a lamp lifetime of up to 30000 hours. It has the look and feel of a fluorescent lamp thanks to the full glass body. These LED replacement tubes are innovative, easy and safe to use in CCG, or 230 V mains voltage installations as direct retrofits without the need to rewire. The high frequency control gear ensures high-quality light being products and the lamp flicker is all but eliminated. LED tubes provide instant 100% light output at power-on without flickering makes it suitable for the combination with sensor technology. Suitable for use in warehouses, cold storage, supply rooms, corridors, industry, stairways, garages, indirect illumination etc., for applications with high operating hours.
Length Metric = 1513mm
Wattage = 20 W
Lamp Size = T8
Lamp Base = G13
Colour Rendering = 80
Colour Reference = 830
Colour Temperature = 3000K
Colour Tone = Warm White
Voltage Rating = 240 V
Luminosity = 1800 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1254129 |
Base Type | Bi-Pin T8; Single Pin T-8; G13 |