The Ledvance SubstiTUBE ST8A-EM series are real G13 7.3 W, 14 W and 20 W LED retrofit replacements for traditional T8 fluorescent tubes in CCG luminaires. Providing energy savings of up to 60% and a lamp lifetime of up to 50000 hours. These LED replacement tubes are innovative, easy and safe to use in CCG, or 230 V mains voltage installations as direct retrofits without the need to rewire. LED tubes provide instant 100% light output at power-on without flickering makes it suitable for the combination with sensor technology. The rotation end caps labelled with an angle can help you precisely set the angle of the beam to suit most applications. Suitable for use in warehouses, cold storage, supply rooms, corridors, industry, stairways, garages, indirect illumination etc., For applications with high operating hours.
Length Metric = 1213mm
Wattage = 14 W
Lamp Size = T8
Lamp Base = G13
Colour Rendering = 80
Colour Reference = 840
Colour Temperature = 4000K
Colour Tone = Cool White
Voltage Rating = 240 V
Luminosity = 2100 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1254114 |
Base Type | Bi-Pin T8; Single Pin T-8; G13 |