High Flow Micropump with EQi Driver
| RS Components, Ltd. | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | 1253565 |
| Product Name | Water Pumps |
| Discharge Pressure | 87.0 psi (61.18 m of Water) |
| Liquid Flow | 0.660 GPM (2.50 L/min) |
| Media Temperature | 176 F (80 C) |
| HP | 0.04 to 0.13 HP |