RS Components, Ltd. 1251946

Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1251946 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro range of insulated double crimp receptacle wire terminals made from brass with a copper sleeved barrel. These female wire connectors have nylon or vinyl insulation with a flared design for easy wire insertion. The insulation of these female crimp connectors is colour coded to correspond with the wire size they are used with. Insulation = Insulated Insulation Material = Vinyl Minimum Wire Size mm² = 0.5mm² Maximum Wire Size mm² = 1.5mm² Connector Type = Receptacle Minimum Wire Size AWG = 22AWG Maximum Wire Size AWG = 16AWG Tab Size = 6.35 x 0.8mm Colour = Red Contact Material = Brass

RS Pro range of insulated double crimp receptacle wire terminals made from brass with a copper sleeved barrel. These female wire connectors have nylon or vinyl insulation with a flared design for easy wire insertion. The insulation of these female crimp connectors is colour coded to correspond with the wire size they are used with.
Insulation = Insulated
Insulation Material = Vinyl
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1.5mm²
Connector Type = Receptacle
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 16AWG
Tab Size = 6.35 x 0.8mm
Colour = Red
Contact Material = Brass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wire Terminals
Product Number 1251946
Terminal Type Crimp Receptacles
Unlock Full Specs
to access all available technical data

Similar Products

 - 1251981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Tab Terminals
Material Brass
View Details
 - 1571200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Bootlace Ferrules
Material Copper; Copper
International ? to 0.2500 mm2
View Details
 - 119211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Butt Terminal; Crimp Butt Splice Terminals
Material Copper; Copper
International ? to 25 mm2
View Details
 - 1251949 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crimp Flag Terminals
North American 22 to 18 AWG
International 0.5000 to 0.7500 mm2
View Details