Allen Bradley general purpose MCBs from the 1492 SP series. The MCBs have a Type B tripping characteristic and an instantaneous break time. 1, 2 or 3 pole versions available. All the MCBs incorporate screw terminals and can be DIN Rail mounted.
1, 2 or 3 pole versions. DIN Rail mount. Instantaneous break time. Screw Terminals. Thermal-magnetic tripping mechanism
Range = 1492
Series = 1492SPM
Number of Poles = 2
Current Rating = 2 A
Tripping Characteristics = Type B
Rated AC Voltage = 277 V, 480 V
Rated DC Voltage = 96V
Breaking Capacity = 10 kA
Length = 35mm
Width = 75mm
RS Components, Ltd. | |
---|---|
Product Category | Circuit Breakers |
Product Number | 1251429 |
Rated AC Voltage | 277 to 480 volts |