KEMETS ALS30/31 aluminium electrolytic capacitors have various case sizes and voltage ratings. These screw terminal capacitors feature high ripple currents and long life performance. The capacitors are suitable for industrial and commercial applications which demand high reliability and long life expectancy.
Capacitance = 220µF
Technology = Electrolytic
Voltage = 500V dc
Mounting Type = Stud Mount
Dimensions = 36 (Dia.) x 82mm
Depth = 82mm
Height = 82mm
Diameter = 36mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +85°C
Delivery on production packaging - Box. This product is non-returnable.
RS Components, Ltd. | |
---|---|
Product Category | Capacitors |
Product Number | 1251086P |
Capacitance Type | Fixed |