Power Supply Switch Mode 30V 180W
| RS Components, Ltd. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 1250821 |
| Product Name | Switching Power Supplies |
| Form Factor | Board Mount |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 30.0 volts |
| DC Output Current | 3.75 amps |