The MPC Series metal plate resistor element is built in special alloy of Ni/Cr/Fe/Cu which creates an uniform distribution of temperature over the resistive element. The metal band element is housed in and hermetically closed ceramic case.
Safety design of nonflammability and insulation,Low resistance,Strong at surge current
Power supply,Measuring instrument,Current detection circuit
Resistance = 220mOhms
Power Rating = 5W
Tolerance = ±5%
Technology = Metal Plate
Series = MPC
Case Style = Radial
Temperature Coefficient = ±350ppm/°C
Termination Style = Solder
Dimensions = 14 x 5 x 18mm
Length = 14mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1246075 |
Technology / Construction | MetalAlloy |
Mounting / Packaging | ThroughHole; Solder |
Resistance Range | 0.2200 ohms |