The ULYS TDA80 is an energy meter designed for energy management applications and is used locally or remotely via pulse outputs. It is quick and simple to program and is also available as a MID certified model.
Display Type = LCD
Number of Digits = 8
Number of Phases = 3
Pulse Output = Yes
Depth = 65mm
Minimum Temperature = -25°C
Maximum Temperature = 55°C
Series = ULYS
Meter Type = Digital
Measurement Range = 0 - 9999999.9kWh
RS Components, Ltd. | |
---|---|
Product Category | Power Meters |
Product Number | 1242447 |
Display Type | Digital |