RS Pro powder free nitrile 1.5 AQL gloves provide you with a glove that is strong with excellent elasticity and barrier protection. The glove is strong plus reduces hand fatigue and is durable, safe and comfortable when wearing for long periods.
Glove Type = Chemical Resistant, Medical
European Safety Standard = EN374, EN455
American Safety Standard = ASTM
Number of Gloves = 100
Glove Size = 9.5 - XL
Glove Material = Nitrile
Powdered = Powder-Free
Colour = Blue
Food Safe = Yes
Accepted Quality Level AQL = 1.5
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1242034 |
Clothing Type | Gloves |