The SR series of capacitor balancing resistors from ATE Electronics offers ±5% tolerance as standard. These resistors are available in E24 Series ohmic values. Featuring a dielectric strength of 1000 V ac, these balancing resistors can be used to minimise voltage imbalance from capacitors connected in a series. SR capacitor balancing resistors offer temperature coefficient values of ±100 to ±30 ppm from 10 ⦠upwards. SR series resistors have been vibration tested to IEC 60571-1 standards. SR10 resistors have a 31.8mm centre and SR7 resistors have a 22.2mm centre. The fixing centre dimensions cover most of the screw terminal electrolytic capacitor offering.
Resistance = 27kOhms
Power Rating = 10W
Tolerance = ±5%
Technology = Wirewound
Series = 7SR
Case Style = Ceramic
Temperature Coefficient = ±30ppm/°C
Dimensions = 9.5 (Dia.) x 40mm
Length = 40mm
Diameter = 9.5mm
RS Components, Ltd. | |
---|---|
Product Category | Resistors |
Product Number | 1241925 |
Technology / Construction | Wirewound |
Mounting / Packaging | ThroughHole |
Resistance Range | 27000 ohms |