RS Pro HSS standard cutters are hole cutting tools used on piping, tubing or material that require a fine finish hole cut. These cutters optimise cutting edge geometry for increased cutting performance and reduced cutting forces. RS Pro HSS cutters produce a solid piece of material which is ejected when the cutter breaks through and the hole is complete. HSS Cutters are faster, easier and are more accurate than the conventional twist drills or drill bits.
Cutter Diameter = 28mm
Material = High Speed Steel
RS Components, Ltd. | |
---|---|
Product Category | Drill Bits |
Product Number | 1238501 |
Product | Drill |