Redhawk ladies work trousers are designed with a loose fit to sit comfortably on your waist. Various colours are available in these quality hard-wearing trousers that have a regular leg length of 31 inches (787 mm) and a zip fly. The special features of the trousers include 2 double front pockets, 2 back pockets, mobile phone pocket and a cargo pocket.
Style = Trousers
Gender = Women
Waist Size = 16
Leg Length = 31in
Material = Cotton, Polyester
Knee Pad Pocket = No
Hi-Vis = No
Elasticated Waist = No
Waist Size Imperial = 16in
Series = Redhawk
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1238187 |
Clothing Type | Pants |