This LED GU10 light bulb is low on price, saving energy with confidence. It is the perfect replacement to halogen providing the same light whilst using up to 90% less energy than the traditional halogen equivalent.
Lamp Base = GU10
Wattage = 5.3 W
Colour Temperature = 6500K
Voltage Rating = 220 - 240 V
Beam Angle = 36°
Dimmable = No
Colour Tone = Daylight
Incandescent Equivalent Wattage = 56W
Length = 53 mm
Luminosity = 390 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1237971 |
Base Type | GU10 |