This Frosted LED Ball light bulb is low on price, saving energy with confidence. It is the perfect replacement to halogen providing the same light whilst using up to 90% less energy than the traditional halogen equivalent.
Lamp Base = B22
Wattage = 5.6 W
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 40W
Colour Tone = Warm White
Dimmable = Yes
Lamp Shape = Globe
Luminosity = 470 lm
Length = 86 mm
Colour Rendering = â¥80
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1237947 |
Base Type | B22 |