Z30A11C audio transformers from OEP feature multiple electrostatic and magnetic shields and provide galvanic isolation. Z30A11C audio transformers are constructed with a mumetal can. These transformers as ideal as microphone input transformers, for use in low-power output applications and multi-application lines.
Nominal primary inductance of 140 mH + 140 mH at 1 kHz, 0.27 V. Nominal secondary inductance 580 mH + 580 mH at 1 kHz, 0.27 V. Electrostatic screen. Common mode rejection ratio >60 dB at 10 kHz
Primary Impedance = 150 Ohms, 600 Ohms
Secondary Impedance = 2.4 kOhms, 600 Ohms
Primary DC Resistance = 15 (Primary 1) Ohms, 15 (Primary 2) Ohms
Secondary DC Resistance = 74.2 (Secondary 1 and 2)Ohms
Dimensions = 36 x 30 x 16mm
Mounting Type = Through Hole
Termination Type = PC Pin
Weight = 57g
Depth = 16mm
Length = 36mm
RS Components, Ltd. | |
---|---|
Product Category | Transformers |
Product Number | 1237233 |
Category | Signal |