RS Pro RSDG5000 Series function/arbitrary waveform generators adopt Direct Digital Synthesis (DDS) technology, which can provide stable, high-precision, pure and low distortion signals. The models incorporate the pulse generator algorithm EasyPulse. Using EasyPulse, the RSDG5000 is capable of generating a pulse signal with low jitter, fast rising and falling edge (frequency independent effect) and small duty cycle. Edge and pulse width are adjustable over a wide range.
Maximum Frequency = 80MHz
Minimum Frequency = 1 μHz
Maximum Frequency Triangle Ramps = 2MHz
Minimum Frequency Triangle Ramps = 1µHz
Maximum Sampling Frequency = 500Msps
Resolution = 1 μHz
Minimum Pulse Width = 50ns
Arbitrary Waveforms = Yes
Display Type = TFT LCD
Length = 344mm
RS Components, Ltd. | |
---|---|
Product Category | Signal Generators |
Product Number | 1236463 |
Generator Type | Continuous Wave |