A range of MagnetoResistive FixPitch position sensors from Sensitec, available in a range of different pitches. Each position sensor incorporates two Wheatstone bridges on chip. The sensor outputs are proportional to sine and cosine of the coordinates measured. Each sensor is matched to a particular pole length (equivalent to half the magnetic period). PerfectWave technology is incorporated to ensure that the higher harmonics are removed and precision is maintained by using multiple sensors.
Suitable applications for these position sensors include motor integrated encoders and motor feedback systems.
Contactless angle and position measurement. Large air gap. Excellent accuracy. Minimized offset voltage. Negligible hysteresis
Technology = Analogue
Mounting Type = Surface Mount
Package Type = LGA6L
Pin Count = 10
Dimensions = 6 x 2.6 x 1.5mm
Length = 6mm
Width = 2.6mm
Height = 1.5mm
Maximum Operating Supply Voltage = 9 V
Minimum Operating Temperature = -40 °C
RS Components, Ltd. | |
---|---|
Product Category | Sensor Chips |
Product Number | 1236293 |
Sensor Type | Inclinometer ICs |