Mach5 M5PA2 Spirit work trousers are a hard wearing and comfortable trouser for all day work wear. Manufactured from 60% cotton and 40% polyester the work trousers are suitable for various industries. Front and back retro-reflective piping enhances your visibility plus a wealth of in-built features including reinforcement and triple seams. An elasticated waist on both sides provides comfort and the 8 pockets, including a ruler pocket, give you all the necessary space for carrying tools.
Style = Trousers
Gender = Unisex
Waist Size = L
Material = Cotton, Polyester
Knee Pad Pocket = Yes
Hi-Vis = No
Elasticated Waist = Yes
Waist Size Imperial = 32 - 35.5in
Series = Mach5
Colour = Grey/Black
RS Components, Ltd. | |
---|---|
Product Category | Safety Clothing |
Product Number | 1235983 |
Clothing Type | Pants |