Professional grade PARATHOM retrofit LED CLASSIC Globe lamps with filament type LEDs for line voltage.
Lamp Base = E27
Wattage = 2 W
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 25W
Colour Tone = Warm White
Lamp Shape = Globe
Luminosity = 250 lm
Length = 168 mm
Colour Rendering = 80
Diameter = 124mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235931 |
Base Type | E27 |