Professional grade PARATHOM retrofit CLASSIC B LED lamps in a classic mini-candle shape incorporating filament style LED technology.
Lamp Base = E14
Wattage = 4.5 W
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 40W
Colour Tone = Warm White
Dimmable = Yes
Lamp Shape = Candle
Luminosity = 470 lm
Length = 118 mm
Colour Rendering = 80
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235919 |
Base Type | E14 |