PARATHOM ADVANCED CLASSIC A GLOWdim LED lamps with GLOWdim dimmable effect in a classic GLS bulb. shape.
Lamp Base = E27
Wattage = 7 W
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 55W
Colour Tone = Warm White
Dimmable = Yes
Lamp Shape = GLS
Luminosity = 750 lm
Length = 114 mm
Colour Rendering = â¥80
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235905 |
Base Type | E27 |