Ledvance LEDinestra advanced Tubular LED lamp provides a perfect replacement to tubular incandescent lamps. LED technology provides efficient usage and low maintenance, against traditional lamps using only 6 W or 8.5 W of electricity against and equivalent light output of 25 W or 40 W. The Tubular LED lamp offers a long lifetime of up to 15000 hours, while providing premium uniformed light.
Length Metric = 500mm
Wattage = 8.5 W
Lamp Size = T28.5
Lamp Base = S14s
Colour Rendering = 80
Colour Reference = 827
Colour Temperature = 2700K
Colour Tone = Warm White
Voltage Rating = 230 V
Luminosity = 470 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235899 |
Base Type | S14s |