Ledvance PARATHOM retrofit LED, Classic P advanced dimmable lamp has a retrofit screw base and provides a perfect replacement for traditional 25 W lamps. LED technology provides efficient usage and low maintenance, against traditional lamps. The PARATHOM CL P offers a long lifetime of up to 25000 hours, while providing premium light quality.
Lamp Base = E14
Wattage = 6 W
Voltage Rating = 240 V
Incandescent Equivalent Wattage = 40W
Colour Tone = Warm White
Dimmable = Yes
Lamp Shape = GLS
Luminosity = 470 lm
Length = 90 mm
Colour Rendering = 80
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235877 |
Base Type | E14 |