Ledvance PARATHOM AR111 LED reflector lamp has a retrofit pin G53 base that is designed to provide spotlighting in various environments. LED technology provides efficient usage and low maintenance, against traditional halogen lamps. Led lamp has a long lifetime of up to 40000 hours, while providing premium light quality, due to high colour rendering index.
Lamp Base = G53
Wattage = 11 W
Colour Temperature = 3000K
Voltage Rating = 12 V
Beam Angle = 24°
Dimmable = Yes
Colour Tone = Warm White
Diameter = 111mm
Incandescent Equivalent Wattage = 50W
Length = 60 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235827 |
Base Type | G53 |