Ledvance PARATHOM MR16 LED reflector lamp has a GU5.3 base that is designed to provide spotlighting in various environments. LED technology provides efficient usage and low maintenance, against traditional halogen lamps. Led lamp has a long lifetime of up to 15000 hours, while providing premium light quality.
Lamp Base = GU5.3
Wattage = 7.2 W
Colour Temperature = 2700K
Voltage Rating = 12 V
Beam Angle = 36°
Colour Tone = Warm White
Diameter = 51mm
Incandescent Equivalent Wattage = 50W
Length = 52.5 mm
Luminosity = 621 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235823 |
Base Type | GU5.3 |