Ledvance PARATHOM PAR16 LED reflector lamp has a GU10 base that is designed to provide spotlighting in various environments. LED technology provides efficient usage and low maintenance, against traditional halogen lamps. Led lamp has a long lifetime of up to 15000 hours, while providing premium light quality.
Lamp Base = GU10
Wattage = 2.6 W
Colour Temperature = 4000K
Voltage Rating = 240 V
Beam Angle = 36°
Colour Tone = Cool White
Diameter = 51mm
Incandescent Equivalent Wattage = 35W
Length = 55 mm
Luminosity = 230 lm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235795 |
Base Type | GU10 |