Ledvance PARATHOM Professional PAR16 dimmable LED reflector lamp has a GU10 base that is designed to provide spotlighting in various environments. LED technology provides efficient usage and low maintenance, against traditional halogen lamps. Led lamp has a long lifetime of up to 40000 hours, while providing premium light quality, due to high colour rendering index.
Lamp Base = GU10
Wattage = 4.6 W
Colour Temperature = 3000K
Voltage Rating = 240 V
Beam Angle = 36°
Dimmable = Yes
Colour Tone = Warm White
Diameter = 51mm
Incandescent Equivalent Wattage = 35W
Length = 55 mm
RS Components, Ltd. | |
---|---|
Product Category | LED Lamps |
Product Number | 1235781 |
Base Type | GU10 |